ISO 2440

Flexible and rigid cellular polymeric materials — Accelerated ageing tests

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2019
Status: active
Page Count: 10
ICS Code (Cellular materials): 83.100
scope:

This document specifies, for flexible and rigid cellular polymeric materials, laboratory procedures which are intended to imitate the effects of naturally occurring reactions such as oxidation or hydrolysis by humidity. The physical properties of interest are measured before and after the application of the specified treatments.

Test conditions are only given for open cellular latex, both open- and closed-cell polyurethane foams, and closed-cell polyolefin foams. Conditions for other materials will be added as required.

The effect of the ageing procedures on any of the physical properties of the material can be examined, but those normally tested are either the elongation and tensile properties, or the compression or indentation hardness properties.

These tests do not necessarily correlate either with service behaviour or with ageing by exposure to light.

If desired, the ageing conditions contained in this document can be applied to composite structures containing any of the above types of cellular material. This can be helpful in the investigation of possible interactions between cellular materials and other substrates. Composite constructions can be in the form of complete finished products or representative small specimens cut there-from

Document History

ISO 2440
October 1, 2019
Flexible and rigid cellular polymeric materials — Accelerated ageing tests
This document specifies, for flexible and rigid cellular polymeric materials, laboratory procedures which are intended to imitate the effects of naturally occurring reactions such as oxidation or...
October 1, 2014
Flexible and rigid cellular polymeric materials - Accelerated ageing tests AMENDMENT 2
A description is not available for this item.
February 15, 2010
Flexible and rigid cellular polymeric materials — Accelerated ageing tests AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
September 15, 1997
Flexible and Rigid Cellular Polymeric Materials - Accelerated Ageing Tests
A description is not available for this item.
January 1, 1983
Polymeric Materials, Cellular Flexible - Accelerated Ageing Tests
A description is not available for this item.

References

Advertisement