ISO 6915

Flexible cellular polymeric materials — Polyurethane foam for laminate use — Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2019
Status: active
Page Count: 14
ICS Code (Cellular materials): 83.100
scope:

This document specifies the minimum requirements for flexible polyurethane foams up to and including 20 mm thick intended for combination with suitable substrates such as non-woven, woven or knitted fabrics, to form a laminate.

Three types of flexible polyurethane foam are specified as follows:

- type 1: polyether;

- type 2: polyester with minimum elongation at break of 200 %;

- type 3: polyester with minimum elongation at break of 300 %.

Document History

ISO 6915
August 1, 2019
Flexible cellular polymeric materials — Polyurethane foam for laminate use — Specification
This document specifies the minimum requirements for flexible polyurethane foams up to and including 20 mm thick intended for combination with suitable substrates such as non-woven, woven or knitted...
January 1, 1991
Flexible Cellular Polymeric Materials - Polyurethane Foam for Laminate Use - Specification
A description is not available for this item.

References

Advertisement