DS 1064.6/Ret. 1

Fire protecting doors - Non-tested - BD-doors 30

active
Organization: DS
Publication Date: 16 September 2009
Status: active
Page Count: 6
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Doors and windows): 91.060.50
scope:

The standard specifies directions for the manufacture of non-tested fire protecting doors, side-hinged, single- and two-leaved with wood frame which can be classified as BD 30.

Document History

DS 1064.6/Ret. 1
September 16, 2009
Fire protecting doors - Non-tested - BD-doors 30
The standard specifies directions for the manufacture of non-tested fire protecting doors, side-hinged, single- and two-leaved with wood frame which can be classified as BD 30.
January 1, 1986
Fire protecting doors - Non-tested - BD-doors 30
The standard specifies directions for the manufacture of non-tested fire protecting doors, side-hinged, single- and two-leaved with wood frame which can be classified as BD 30.
Non-Tested Fire Protecting Doors
The standard gives directions for the manufacture of non-tested fire doors BD-30 of steel
Advertisement