DS 1064.6
Fire protecting doors - Non-tested - BD-doors 30
active
| Organization: | DS |
| Publication Date: | 1 January 1986 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
The standard specifies directions for the manufacture of non-tested fire protecting doors, side-hinged, single- and two-leaved with wood frame which can be classified as BD 30.
Document History
September 16, 2009
Fire protecting doors - Non-tested - BD-doors 30
The standard specifies directions for the manufacture of non-tested fire protecting doors, side-hinged, single- and two-leaved with wood frame which can be classified as BD 30.
DS 1064.6
January 1, 1986
Fire protecting doors - Non-tested - BD-doors 30
The standard specifies directions for the manufacture of non-tested fire protecting doors, side-hinged, single- and two-leaved with wood frame which can be classified as BD 30.
Non-Tested Fire Protecting Doors
The standard gives directions for the manufacture of non-tested fire doors BD-30 of steel