IEC 61753-086-2
Fibre optic interconnecting devices and passive components performance standard – Part 086-2: Non-connectorized single-mode bidirectional 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM devices for category C – Controlled environment
| Organization: | IEC |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61753 contains the minimum initial performance, test and measurement requirements and severities which a fibre optic pigtailed 1 490 / 1 550 nm downstream and 1 310 nm upstream wide wavelength division multiplexing (WWDM) passive optical network (PON) device must satisfy in order to be categorized as meeting the requirements of category C (controlled environments), as defined in Annex A of IEC 61753-1.
Annex B of this standard provides information concerning the function of the 1 490 / 1 550 nm downstream and 1 310 nm upstream WWDM.
Document History