CSA - C22.2 NO. 253-09

Medium-voltage ac contactors, controllers, and control centres

inactive
Organization: CSA
Publication Date: 15 October 2009
Status: inactive
Page Count: 100
scope:

Scope and object

This Standard is applicable to ac contactors with rated voltages of 1501 to 7200 V, and metal-enclosed contactor-based controllers, control centres, and other control assemblies and associated equipment with rated voltages of 751 to 7200 V, designed for operation at frequencies of 50 or 60 Hz on three-phase systems. These requirements cover equipment intended for use in ordinary (non-hazardous) locations and installed in accordance with the applicable local installation codes and standards (see Annex A, Item 1). These requirements, as modified by the applicable national standards for fire pump controllers, also cover fire pump controllers (see Annex A, Item 2).

This Standard also includes requirements for controllers intended for service entrance applications. (See 5.204 and Annex A, Item 3.)

This Standard does not cover

(a) equipment for use in classified locations as defined in the applicable installation codes or standards;

(b) components contained in contactors and contactor-based controllers for which individual component standards exist; and

(c) auxiliary low-voltage control assemblies (see Annex A, Item 4).

Document History

January 1, 2020
Medium-voltage AC contactors, controllers, and control centers
This standard is applicable to ac contactors applied at voltages in the range of 1 501V to 15kV, and metal-enclosed contactor-based controllers, control centers, and other control assemblies and...
January 1, 2020
Medium-voltage AC contactors, controllers, and control centres
Scope and object This standard is applicable to ac contactors applied at voltages in the range of 1 501V to 15kV, and metal-enclosed contactor-based controllers, control centers, and other control...
January 1, 2016
Medium-voltage ac contactors, controllers, and control centres
Scope and object This standard is applicable to ac contactors applied at voltages in the range of 1 501V to 15kV, and metal-enclosed contactor-based controllers, control centers, and other control...
November 10, 2009
Medium-voltage ac contactors, controllers, and control centres
Scope and object This Standard is applicable to ac contactors with rated voltages of 1501 to 7200 V, and metal-enclosed contactor-based controllers, control centres, and other control assemblies and...
C22.2 NO. 253-09
October 15, 2009
Medium-voltage ac contactors, controllers, and control centres
Scope and object This Standard is applicable to ac contactors with rated voltages of 1501 to 7200 V, and metal-enclosed contactor-based controllers, control centres, and other control assemblies and...
January 1, 2009
Medium-voltage ac contactors, controllers, and control centres
Scope and object This Standard is applicable to ac contactors with rated voltages of 1501 to 7200 V, and metal-enclosed contactor-based controllers, control centres, and other control assemblies and...
Advertisement