CSA C22.2 NO 253

Medium-voltage AC contactors, controllers, and control centres

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 130
scope:

Scope and object

This standard is applicable to ac contactors applied at voltages in the range of 1 501V to 15kV, and metal-enclosed contactor-based controllers, control centers, and other control assemblies and associated equipment applied at voltages in the range of 751V to 15kV, designed for operation at frequencies of 50 or 60 Hz on three-phase systems. These requirements cover equipment intended for use in ordinary (nonhazardous) locations and installed in accordance with the applicable local installation codes and standards (see Annex A, Item 1). These requirements, as modified by the applicable national standards for fire pump controllers, also cover fire pump controllers (see Annex A, Item 2).

This standard also includes requirements for controllers intended for service entrance applications. (See 5.204 and Annex A, Item 3.)

This standard also includes requirements for equipment incorporating solid state switching elements intended for starting, stopping, regulating, controlling, or protecting heating and other resistive loads, having ac voltage ratings in the range of 1 501V to 15kV.

This standard does not cover:

a) equipment for use in classified (hazardous) locations as defined in the applicable installation codes or standards;

b) components contained in contactors and contactor-based controllers for which individual component standards exist; and

c) auxiliary low voltage control assemblies (see Annex A, Item 4).

This standard also includes requirements for reduced-voltage solid state controllers. It does not, however, cover equipment consisting solely of electronic or solid state devices, circuits, or systems, nor does it cover electronic variable speed motor controllers (power conversion equipment). This standard does not cover controllers using only solid state devices in the main circuit.

Document History

January 1, 2020
Medium-voltage AC contactors, controllers, and control centers
This standard is applicable to ac contactors applied at voltages in the range of 1 501V to 15kV, and metal-enclosed contactor-based controllers, control centers, and other control assemblies and...
CSA C22.2 NO 253
January 1, 2020
Medium-voltage AC contactors, controllers, and control centres
Scope and object This standard is applicable to ac contactors applied at voltages in the range of 1 501V to 15kV, and metal-enclosed contactor-based controllers, control centers, and other control...
January 1, 2016
Medium-voltage ac contactors, controllers, and control centres
Scope and object This standard is applicable to ac contactors applied at voltages in the range of 1 501V to 15kV, and metal-enclosed contactor-based controllers, control centers, and other control...
November 10, 2009
Medium-voltage ac contactors, controllers, and control centres
Scope and object This Standard is applicable to ac contactors with rated voltages of 1501 to 7200 V, and metal-enclosed contactor-based controllers, control centres, and other control assemblies and...
October 15, 2009
Medium-voltage ac contactors, controllers, and control centres
Scope and object This Standard is applicable to ac contactors with rated voltages of 1501 to 7200 V, and metal-enclosed contactor-based controllers, control centres, and other control assemblies and...
January 1, 2009
Medium-voltage ac contactors, controllers, and control centres
Scope and object This Standard is applicable to ac contactors with rated voltages of 1501 to 7200 V, and metal-enclosed contactor-based controllers, control centres, and other control assemblies and...

References

Advertisement