DSF/prEN 14511-1
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
| Organization: | DS |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fluid systems and components for general use (Vocabularies)): | 01.040.23 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and water-to-water heat pumps with electrically driven compressors when used for space heating and/or cooling. This European Standard does not specifically apply to heat pumps for sanitary hot water, although certain definitions can be applied to these.
This European Standard applies to.
. factory-made units that can be ducted,
. factory-made liquid chilling packages with integral condensers or for use with remote condensers,
. factory-made units of either fixed capacity or variable capacity by any means, and
. air-to-air air conditioners which evaporate the condensate on the condenser side.
Packaged units, single split and multisplit systems are covered by this standard. Single duct and double duct units are covered by the standard.
In the case of units consisting of several parts, this document applies only to those designed and supplied as a complete package, except for liquid chilling packages with remote condenser.
This document is primarily intended for water and brine chilling packages but can be used for other liquid subject to agreement.
The units having their condenser cooled by air and by the evaporation of external additional water are not covered by this standard, but by EN 15218 related to evaporatively-cooled
Document History