DS/EN 14511-1

Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions

inactive
Organization: DS
Publication Date: 10 June 2004
Status: inactive
Page Count: 15
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat pumps): 27.080
scope:

This Part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and water-to-water heat pumps with electrically driven compressors when used for space heating and/or cooling. This European standard does not specifically apply to heat pumps for sanitary hot water, although certain definitions can be applied to these. This European standard applies to factory-made units that can be ducted. This standard applies to factory-made liquid chilling packages with integral condensers or for use with remote condensers. This standard applies to factory-made units of either fixed capacity or variable capacity by any means. Packaged units, single split and multisplit systems are covered by this standard, except water cooled multisplit systems. In the case of units consisting of several parts, this standard applies only to those designed and supplied as a complete package, except for liquid chilling package with remote condenser. This standard is primarily intended for water and brine chilling packages but can be used for liquid subject to agreement.

Document History

September 12, 2022
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 1: Terms and definitions
A description is not available for this item.
March 20, 2018
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat...
October 25, 2013
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling – Part 1: Terms, definitions and classification
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat...
January 4, 2012
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat...
January 7, 2008
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
May 10, 2007
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
A description is not available for this item.
DS/EN 14511-1
June 10, 2004
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This Part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers using electrically driven compressors - Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This part of EN 14511 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, liquid chilling packages, air-to-air, water-to-air, air-to-water and...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat...
Air conditioners, liquid chilling packages and heat pumps with electrically driven compressors for space heating and cooling - Part 1: Terms and definitions
This European Standard specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either, air, water or brine as heat...
Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors – Part 1: Terms and definitions
This document specifies the terms and definitions for the rating and performance of air conditioners, liquid chilling packages and heat pumps using either air, water or brine as heat transfer media,...

References

Advertisement