ISO/IEC 27001 FRENCH

Technologies de l'information - Techniques de securite - Systemes de gestion de la securite de l'information - Exigences

inactive
Buy Now
Organization: ISO
Publication Date: 15 October 2005
Status: inactive
Page Count: 44
ICS Code (Information coding): 35.040
scope:

General

This International Standard covers all types of organizations (e.g. commercial enterprises, government agencies, non-profit organizations). This International Standard specifies the requirements for establishing, implementing, operating, monitoring, reviewing, maintaining and improving a documented ISMS within the context of the organization's overall business risks. It specifies requirements for the implementation of security controls customized to the needs of individual organizations or parts thereof.

The ISMS is designed to ensure the selection of adequate and proportionate security controls that protect information assets and give confidence to interested parties.

NOTE 1: References to 'business' in this International Standard should be interpreted broadly to mean those activities that are core to the purposes for the organization's existence.

NOTE 2: ISO/IEC 17799 provides implementation guidance that can be used when designing controls.

Application

The requirements set out in this International Standard are generic and are intended to be applicable to all organizations, regardless of type, size and nature. Excluding any of the requirements specified in Clauses 4, 5, 6, 7, and 8 is not acceptable when an organization claims conformity to this International Standard.

Any exclusion of controls found to be necessary to satisfy the risk acceptance criteria needs to be justified and evidence needs to be provided that the associated risks have been accepted by accountable persons. Where any controls are excluded, claims of conformity to this International Standard are not acceptable unless such exclusions do not affect the organization's ability, and/or responsibility, to provide information security that meets the security requirements determined by risk assessment and applicable legal or regulatory requirements.

NOTE: If an organization already has an operative business process management system (e.g. in relation with ISO 9001 or ISO 14001), it is preferable in most cases to satisfy the requirements of this International Standard within this existing management system.

Document History

December 1, 2015
Technologies de l’information - Techniques de sécurité - Systèmes de management de la sécurité de l’information - Exigences RECTIFICATIF TECHNIQUE 2
A description is not available for this item.
September 15, 2014
Technologies de l’information - Techniques de sécurité - Systèmes de management de la sécurité de l’information - Exigences RECTIFICATIF TECHNIQUE 1
A description is not available for this item.
October 1, 2013
Technologies de l’information - Techniques de sécurité - Systèmes de management de la sécurité de l’information - Exigences
A description is not available for this item.
ISO/IEC 27001 FRENCH
October 15, 2005
Technologies de l'information - Techniques de securite - Systemes de gestion de la securite de l'information - Exigences
General This International Standard covers all types of organizations (e.g. commercial enterprises, government agencies, non-profit organizations). This International Standard specifies the...

References

Advertisement