CSA/AM - ANSI Z83.19

Gas-Fired High-Intensity Infrared Heaters

inactive
Buy Now
Organization: CSA/AM
Publication Date: 1 July 2009
Status: inactive
Page Count: 128
scope:

This standard applies to newly produced, gas-fired high-intensity infrared heaters (see Part IV, Definitions), hereinafter referred to as heaters or appliances, constructed entirely of new, unused parts and materials with inputs up to and including 400,000 Btu per hour (117 228 W) per burner:

a. For use with natural gas;

b. For use with manufactured gas;

c. For use with mixed gas;

d. For use with liquefied petroleum (propane) gases;

. For use with LP gas-air mixtures; or

f. Convertible for use with natural gas and liquefied petroleum (propane) gases, when provision is made for the simple conversion from one gas to the other.

The heaters covered by this standard are intended for installation in and heating of outdoor spaces or nonresidential indoor spaces and are intended for location where flammable gases or vapors are not generally present.

Although heaters covered by this standard may, in certain instances, be suitable for application in industrial processes, this standard does not cover industrial process burners.

High-intensity infrared heaters may be suspended overhead, angle mounted overhead, wall mounted or floor mounted. Floor-mounted heaters may be free-standing and, when for outdoor installation, also may be portable to the extent defined in Part IV, Definitions.

Overhead heaters complying with this standard are suitable for use in (1) aircraft hangars when installed in accordance with the Standard for Aircraft Hangars, ANSI/NFPA 409, and (2) garages when installed in accordance with the Standard for Parking Structures, ANSI/NFPA 88A, or the Standard for Repair Garages, ANSI/NFPA 88B; or the Canadian Natural Gas and Propane Installation Code, CSA B149.1, and are so marked.

The heaters covered by this standard may be:

a. Designed for connection to a vent; or

b. Not designed for connection to a vent.

The construction and performance of heaters covered by this standard are specified in Parts I and II, respectively. The definitions for certain terms used are in Part IV, Definitions.

If a value for measurement as given in this standard is followed by an equivalent value in other units, the first stated value is to be regarded as the specification.

All references to "psi" are to be considered gage pressures unless otherwise specified.

Exhibit A, Items Unique to the United States, contains provisions that are unique to the United States.

Exhibit B, Items Unique to Canada, contains provisions that are unique to Canada.

Exhibit C, List of Reference Standards, contains a list of standards specifically referenced in this standard, and sources from which these reference standards may be obtained.

Document History

January 1, 2017
Gas-fired high-intensity infrared heaters
A description is not available for this item.
Gas-fired high-intensity infrared heaters
This Standard applies to newly produced, gas-fired high-intensity infrared heaters (see Clause 3, Definitions), hereinafter referred to as heaters or appliances, constructed entirely of new, unused...
March 1, 2011
Gas-Fired High-Intensity Infrared Heaters
A description is not available for this item.
January 1, 2011
Gas-Fired High-Intensity Infrared Heaters
A description is not available for this item.
ANSI Z83.19
July 1, 2009
Gas-Fired High-Intensity Infrared Heaters
This standard applies to newly produced, gas-fired high-intensity infrared heaters (see Part IV, Definitions), hereinafter referred to as heaters or appliances, constructed entirely of new, unused...
Gas-Fired High-Intensity Infrared Heaters
Preface This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired high-intensity infrared heaters. It is the...
October 1, 2007
Gas-Fired High-Intensity Infrared Heaters
Preface The standards set forth herein apply to the fourth edition of the Standard for Gas-Fired High-Intensity Infrared Heaters, ANSI Z83.19-2001 • CSA 2.35-2001 and ANSI Z83.19a-2002 • CSA...
November 1, 2002
Gas-Fired High-Intensity Infrared Heaters
PREFACE The standards set forth herein apply to the first edition of the Standard for Gas-Fired High- Intensity Infrared Heaters, ANSI 283.19-2001 . CSA 2.35-2001, and supersede corresponding...
May 1, 2001
Gas-Fired High-Intensity Infrared Heaters
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired high-intensity infrared heaters. It is the...
May 1, 2001
Gas-Fired High-Intensity Infrared Heaters
PREFACE This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired high-intensity infrared heaters. It is the...

References

Advertisement