CSA/AM - ANSI Z83.19
Gas-Fired High-Intensity Infrared Heaters
| Organization: | CSA/AM |
| Publication Date: | 1 May 2001 |
| Status: | inactive |
| Page Count: | 116 |
scope:
PREFACE
This publication represents a basic standard for safe operation, substantial and durable construction, and acceptable performance of gas-fired high-intensity infrared heaters. It is the result of years of experience in the manufacture, testing, installation, maintenance, inspection and research on gas-fired high-intensity infrared heaters designed for utilization of gas. There are risks of injury to persons inherent in appliances that, if completely eliminated, would defeat the utility of the appliance. The provisions in this standard are intended to help reduce such risks while retaining the normal operation of the appliance.
Nothing in this standard is to be considered in any way as indicating a measure of quality beyond compliance with the provisions it contains. It is designed to allow compliance of gas-fired high-intensity infrared heaters, the safety construction and performance of which may exceed the various provisions specified herein. In its preparation, recognition has been given to possibilities of improvement through ingenuity of design. As progress takes place, revisions may become necessary. When they are believed desirable, recommendations or suggestions should be forwarded to the Chairman of Accredited Standards Committee Z21/83, 8501E ast Pleasant Valley Road, Cleveland, Ohio 44131, or the Chairman of CSA Gas Equipment Standards Steering Committee, 178 Rexdale Boulevard, Toronto, Ontario, Canada M9W 1R3.
Safe and satisfactory operation of gas-fired high-intensity infrared heaters depends to a great extent upon its proper installation, use and maintenance. It should be installed, as applicable, in accordance with the National Fuel Gas Code, ANSI 2223.1; the Natural Gas and Propane Installation Code, CSA B149.1.
Users of this American National StandarcUCSA Standard are advised that the devices, products and activities within its scope may be subject to regulation at the Federal, Territorial, Provincial, state or local level. Users are strongly urged to investigate this possibility through appropriate channels. In the event of a confiid with this standard, the Federal, Territorial, Provinciai, state or local regulation should be followed.
Document History