GMW16262

Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2009
Status: inactive
Page Count: 3
scope:

This standard covers the properties of a 25% by mass glass fiber reinforced, heat stabilized, flame retardant, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which is used in injected form for molded components.

Material Description. Additional characteristics beyond the amount of glass fiber reinforcement will be shown in Table 1.

Symbols. The material abbreviation according to ISO 11469 is >PA66-GF25<.

Typical Applications. Typical applications include the following: Ashtrays.

Document History

September 1, 2019
Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized
Material Description. This standard covers the properties of a 25% by mass glass fiber reinforced, heat stabilized, flame retardant, Ultraviolet (UV) stabilized Polyamide 66 (Nylon 66), which is...
October 1, 2014
Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized
Material Description. This standard covers the properties of a 25% by mass glass fiber reinforced, heat stabilized, flame retardant, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which is used...
GMW16262
October 1, 2009
Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized
This standard covers the properties of a 25% by mass glass fiber reinforced, heat stabilized, flame retardant, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which is used in injected form for...

References

Advertisement