GMW16262

Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 September 2019
Status: active
Page Count: 5
scope:

Material Description.

This standard covers the properties of a 25% by mass glass fiber reinforced, heat stabilized, flame retardant, Ultraviolet (UV) stabilized Polyamide 66 (Nylon 66), which is used in injected form for molded components.

Additional characteristics beyond the amount of glass fiber reinforcement will be shown in Table 1.

Symbols.

The material abbreviation according to ISO 11469 is >PA66-GF25-FR(VW+YZ)<. The appropriate flame retardant codes for VW and YZ should be filled in by the resin supplier according to ISO 1043-4. (Do not use VW and YZ in the material symbol.)

Applicability.

Typical applications include the following: Ashtrays.

Remarks.

Interior material for center console mounted ashtrays only. Colorfastness and natural weathering durations deviate from templated polyamide requirements due to targeted application location (center console mounted ashtrays).

Document History

GMW16262
September 1, 2019
Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized
Material Description. This standard covers the properties of a 25% by mass glass fiber reinforced, heat stabilized, flame retardant, Ultraviolet (UV) stabilized Polyamide 66 (Nylon 66), which is...
October 1, 2014
Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized
Material Description. This standard covers the properties of a 25% by mass glass fiber reinforced, heat stabilized, flame retardant, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which is used...
October 1, 2009
Polyamide 66 - 25% Glass Fiber Reinforced, Heat Stabilized, Flame Retardant, UV Stabilized
This standard covers the properties of a 25% by mass glass fiber reinforced, heat stabilized, flame retardant, ultraviolet (UV) stabilized polyamide 66 (nylon 66), which is used in injected form for...

References

Advertisement