HOLDEN - HN 1555

FILM ADHESIVE - PRESSURE SENSITIVE ACRYLIC

active, Most Current
Buy Now
Organization: HOLDEN
Publication Date: 1 October 2009
Status: active
Page Count: 6
scope:

A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where some surface mismatch exists. There are two types described in this specification. Type A is primarily intended for exterior application or where maximum adhesive shear strength and high temperature properties are important. It may be applied to painted surfaces, plated surfaces, glass or plastics (excluding polyolefins). Type B is intended for interior use and with the capability of adhering to similar surfaces as Type A but with lower adhesive shear strength and holding properties. Type B also have a capability of adhering to polyolefin surfaces.

Document History

February 1, 2016
Film Adhesive - Pressure Sensitive Acrylic
A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where some...
HN 1555
October 1, 2009
FILM ADHESIVE - PRESSURE SENSITIVE ACRYLIC
A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where some...
June 1, 2008
FILM ADHESIVE - PRESSURE SENSITIVE ACRYLIC
A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where some...
October 1, 2007
FILM ADHESIVE - PRESSURE SENSITIVE ACRYLIC
A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where some...
March 1, 2006
FILM ADHESIVE - PRESSURE SENSITIVE ACRYLIC
A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where some...
August 1, 2005
Film Adhesive - Pressure Sensitive Acrylic
A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where some...
November 1, 2001
Film Adhesive - Pressure Sensitive Acrylic
1. SCOPE A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where...
August 1, 2001
Film Adhesive - Pressure Sensitive Acrylic
1. SCOPE A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where...
September 1, 2000
Film Adhesive - Pressure Sensitive Acrylic
1. SCOPE A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where...
January 1, 1998
Film Adhesive - Pressure Sensitive Acrylic
1. SCOPE A form of pressure sensitive adhesive dry film protected with release paper. The thickness of this material is sufficient to adhere satisfactorily to textured or uneven surfaces plus where...

References

Advertisement