IEC 60095-2

Lead-acid starter batteries – Part 2: Dimensions of batteries and dimensions and marking of terminals

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 October 2009
Status: active
Page Count: 88
ICS Code (Acid secondary cells and batteries): 29.220.20
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of IEC 60095 is applicable to lead-acid batteries used for starting, lighting and ignition of passenger cars and light vehicles with a nominal voltage of 12 V.

All batteries in accordance with this standard can be fastened to the vehicle either by means of the ledges around the container or by means of a hold-down device engaging with the lid.

This standard covers battery sizes of the geographical regions Europe, East Asia and North America.

Document History

August 1, 2021
Lead-acid starter batteries – Part 2: Dimensions of batteries and dimensions and marking of terminals
This part of IEC 60095 is applicable to lead-acid batteries used for starting, lighting and ignition of passenger cars and light vehicles with a nominal voltage of 12 V. All batteries in accordance...
IEC 60095-2
October 1, 2009
Lead-acid starter batteries – Part 2: Dimensions of batteries and dimensions and marking of terminals
This part of IEC 60095 is applicable to lead-acid batteries used for starting, lighting and ignition of passenger cars and light vehicles with a nominal voltage of 12 V. All batteries in accordance...
September 1, 1984
Lead-Acid Starter Batteries Part 2: Dimensions of Batteries and Dimensions and Marking of Terminals
A description is not available for this item.

References

Advertisement