JSA - JIS B 8277

Expansion joint for pressure vessels

active, Most Current
Buy Now
Organization: JSA
Publication Date: 25 November 2008
Status: active
Page Count: 54
ICS Code (Couplings): 21.120.20
ICS Code (Pressure vessels): 23.020.30
scope:

This Japanese Industrial Standard specifies the design, manufacturing and inspection methods of the expansion joint intended to be used to absorb the expansion and contraction generated on the heat exchanger, the container with jacket and the like by the temperature change, etc.  When the application of the design method specified in Annex 10 JIS B 8265 to the pressure vessel is allowed, it is applicable.

NOTE: Some figures are block diagrams to show the function only.

Document History

March 1, 2010
Expansion joint for pressure vessels
This Japanese Industrial Standard specifies the design, manufacturing and inspection methods of the expansion joint intended to be used to absorb the expansion and contraction generated on the heat...
JIS B 8277
November 25, 2008
Expansion joint for pressure vessels
This Japanese Industrial Standard specifies the design, manufacturing and inspection methods of the expansion joint intended to be used to absorb the expansion and contraction generated on the heat...
September 30, 2003
Expansion joint for pressure vessels
A description is not available for this item.

References

Advertisement