AWWA C700

Cold-Water Meters—Displacement Type, Bronze Main Case

inactive
Buy Now
Organization: AWWA
Publication Date: 25 January 2009
Status: inactive
Page Count: 36
scope:

This standard describes the various types and classes of cold-water displacement meters with bronze main cases, in sizes 1/2 in. (13 mm) through 2 in. (50 mm), and the materials and workmanship employed in their fabrication. The displacement meters described, known as nutating-disc or oscillating-piston meters, are positive in action because the pistons and discs displace or carry over a fixed quantity of water for each nutation or oscillation when operated under positive pressure.

Purpose

The purpose of this standard is to provide the minimum requirements for cold-water meters-displacement type, bronze main case, including materials and design.

Application

This standard can be referenced in specifications for purchasing and receiving cold-water meters-displacement type, bronze main case. This standard can be used as a guide for manufacturing this type of meter. The stipulations of this standard apply when this document has been referenced and only to cold-water meters-displacement type, bronze main case.

Document History

April 20, 2020
Cold-Water Meters—Displacement Type, Metal Alloy Main Case
This standard describes the various types and classes of cold-water displacement meters with metal alloy main cases, in sizes ½ in. (13 mm) through 2 in. (50 mm), and the materials and workmanship...
January 24, 2015
Cold-Water Meters - Displacement Type, Metal Alloy Main Case
This standard describes the various types and classes of cold-water displacement meters with metal alloy main cases, in sizes ½ in. (13 mm) through 2 in. (50 mm), and the materials and workmanship...
AWWA C700
January 25, 2009
Cold-Water Meters—Displacement Type, Bronze Main Case
This standard describes the various types and classes of cold-water displacement meters with bronze main cases, in sizes 1/2 in. (13 mm) through 2 in. (50 mm), and the materials and workmanship...
April 1, 2008
Cold-Water Meters - Displacement Type, Bronze Main Case
This standard describes the various types and classes of cold-water displacement meters with bronze main cases, in sizes ½ in. (13 mm) through 2 in. (50 mm), and the materials and workmanship...
June 16, 2002
Cold-Water Meters - Displacement Type, Bronze Main Case
This standard describes the various types and classes of cold-water displacement meters with bronze main cases, in sizes 1/2 in. (13 mm) through 2 in. (50 mm), and the materials and workmanship...
June 16, 2002
Cold-Water Meters - Displacement Type, Bronze Main Case
This standard describes the various types and classes of cold-water displacement meters with bronze main cases, in sizes ½ in. (13 mm) through 2 in. (50 mm), and the materials and workmanship...
January 1, 1995
Cold-Water Meters - Displacement Type, Bronze Main Case
A description is not available for this item.
January 28, 1990
Cold-Water Meters—Displacement Type, Bronze Main Case
A description is not available for this item.
May 8, 1977
Cold-Water Meters—Displacement Type
A description is not available for this item.
January 24, 1971
Cold Water Meters—Displacement Type
A description is not available for this item.
January 1, 1964
Cold-Water Meters—Displacement Type
A description is not available for this item.

References

Advertisement