AWWA C700
Cold-Water Meters - Displacement Type, Metal Alloy Main Case
| Organization: | AWWA |
| Publication Date: | 24 January 2015 |
| Status: | inactive |
| Page Count: | 40 |
scope:
This standard describes the various types and classes of cold-water displacement meters with metal alloy main cases, in sizes ½ in. (13 mm) through 2 in. (50 mm), and the materials and workmanship employed in their fabrication. The displacement meters described, known as nutating-disc or oscillating-piston meters, are positive in action because the pistons and discs displace or carry over a fixed quantity of water for each nutation or oscillation when operated under positive pressure.
Purpose
The purpose of this standard is to provide the minimum requirements for cold-water meters-displacement type, metal alloy main case, including materials and design.
Document History