FORD WSS-M2G567-A2

ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 20 October 2009
Status: inactive
Page Count: 6
scope:

The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking process.

WSS-M2G567-A = Component A

WSS-M2G567-A2= Component B

Document History

FORD WSS-M2G567-A2
October 20, 2009
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
February 8, 2007
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
October 10, 2003
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the...

References

Advertisement