FORD - WSS-M2G567-A2

ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 10 October 2003
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking process.

Document History

October 20, 2009
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
February 8, 2007
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the electrocoat baking...
WSS-M2G567-A2
October 10, 2003
ADHESIVE, TWO COMPONENT, SOLVENT FREE, EPOXY BASE, ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is a two component, solvent free epoxy based adhesive, which is pre-curing at room temperature or by induction and fully cured in the...

References

Advertisement