FORD WSE-M2C903-A1
OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 27 October 2009 |
| Status: | active |
| Page Count: | 11 |
scope:
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle manufacturing operations.
Document History
FORD WSE-M2C903-A1
October 27, 2009
OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
May 24, 2004
OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 5W-30 ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide...
July 25, 1994
OIL, ENGINE, ILSAC GF-1, INITIAL FILL, SAE 5W-30
1. SCOPE These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide...