DS/EN ISO 4254-1

Agricultural machinery - Safety - Part 1: General requirements

inactive
Organization: DS
Publication Date: 15 October 2009
Status: inactive
Page Count: 54
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This part of ISO 4254 specifies the general safety requirements and their verification for the design and construction of self-propelled ride-on machines and mounted, semi-mounted or trailed machines used in agriculture. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer. This part of ISO 4254 deals with significant hazards (as listed in Annex A), hazardous situations and events relevant to this agricultural machinery used as intended and under the conditions foreseen by the manufacturer (see Clause 4). This part of ISO 4254 is not applicable to . tractors, . aircraft, . air-cushion vehicles, or . lawn and garden equipment. This part of ISO 4254 is not applicable to environmental hazards, road safety, electromagnetic compatibility, or to the power take-off (PTO) drive shaft; neither is it applicable to moving parts for power transmission except for strength requirements for guards and barriers (see 4.7), nor to vibration except in respect of declarations. It is not applicable to hazards related to maintenance or repairs to be carried out by professional service personnel. NOTE ISO 14982 (see Reference [6]) specifies test methods and acceptance criteria for evaluating the electromagnetic compatibility of all kinds of mobile agricultural machinery. This part of ISO 4254 is not applicable to machines which are manufactured before the date of its publication. All of the hazards dealt with by this part of ISO 4254 will not necessarily be present on a particular machine. For any machine covered by this part of ISO 4254, the provisions of the part of ISO 4254 directly applicable to that type of machine, if available, take precedence over the provisions of this part of ISO 4254.

Document History

December 20, 2021
Agricultural machinery – Safety – Part 1: General requirements – Amendment 1 (ISO 4254-1:2013/Amd 1:2021)
This part of ISO 4254 specifies the safety requirements and the means of their verification for the design and construction of self-propelled ride-on machines, mounted, semi-mounted and trailed...
October 21, 2015
Agricultural machinery - Safety - Part 1: General requirements
This part of ISO 4254 specifies the safety requirements and the means of their verification for the design and construction of self-propelled ride-on machines, mounted, semi-mounted and trailed...
May 23, 2013
Agricultural machinery - Safety - Part 1: General requirements
This part of ISO 4254 specifies the safety requirements and their verification for the design and construction of self-propelled ride-on machines and mounted, semi-mounted or trailed machines used in...
November 16, 2010
Agricultural machinery - Safety - Part 1: General requirements
This part of ISO 4254 specifies the general safety requirements and their verification for the design and construction of self-propelled ride-on machines and mounted, semi-mounted or trailed machines...
DS/EN ISO 4254-1
October 15, 2009
Agricultural machinery - Safety - Part 1: General requirements
This part of ISO 4254 specifies the general safety requirements and their verification for the design and construction of self-propelled ride-on machines and mounted, semi-mounted or trailed machines...
December 22, 2005
Agricultural machinery - Safety - Part 1: General requirements
This standard deals with safety requirements and their verification for the design and construction of common aspects of all kinds of agricultural self-propelled ride-on machines and mounted,...
Agricultural machinery – Safety – Part 1: General requirements – Amendment 1 (ISO 4254-1:2013/FDAM 1:2020)
This part of ISO 4254 specifies the safety requirements and the means of their verification for the design and construction of self-propelled ride-on machines, mounted, semi-mounted and trailed...
Agricultural machinery – Safety – Part 1: General requirements
This part of ISO 4254 specifies the safety requirements and the means of their verification for the design and construction of self-propelled ride-on machines, mounted, semi-mounted and trailed...
Agricultural machinery - Safety - Part 1: General requirements (ISO/FDIS 4254-1:2013)
This part of ISO 4254 specifies the safety requirements and their verification for the design and construction of self-propelled ride-on machines and mounted, semi-mounted or trailed machines used in...
Agricultural machinery - Safety - Part 1: General requirements (ISO 4254-1:2013)
This part of ISO 4254 specifies the safety requirements and the means of their verification for the design and construction of self-propelled ride-on machines, mounted, semi-mounted and trailed...
Agricultural machinery - Safety - Part 1: General requirements (ISO/DIS 4254-1:2011)
This part of ISO 4254 specifies the safety requirements and their verification for the design and construction of self-propelled ride-on machines and mounted, semi-mounted or trailed machines used in...
Agricultural machinery - Safety - Part 1: General requirements (ISO 4254-1:2008)
This part of ISO 4254 specifies the general safety requirements and their verification for the design and construction of self-propelled ride-on machines and mounted, semi-mounted or trailed machines...
Advertisement