DSF/prEN ISO 4254-1
Agricultural machinery - Safety - Part 1: General requirements (ISO/DIS 4254-1:2011)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 52 |
| ICS Code (Agricultural machines and equipment in general): | 65.060.01 |
scope:
This part of ISO 4254 specifies the safety requirements and their verification for the design and construction of self-propelled ride-on machines and mounted, semi-mounted or trailed machines used in agriculture in order to deal with the hazards which are typical for most of the machines. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer.
This part of ISO 4254 deals with significant hazards (as listed in Annex A), hazardous situations and events relevant to this agricultural machinery used as intended and under the conditions foreseen by the manufacturer (see Clause 4) during normal operation and routine service.
This part of ISO 4254 is not applicable to
? agricultural or forestry tractors,
? aircraft,
? air-cushion vehicles,
? lawn and garden equipment,
? machine specific components or functions, e.g. working tools and/or processes.
This part of ISO 4254 is not applicable to hazards related to periodic service, machine reconfiguration/conv
Document History