MODUK - DEF STAN 21-005

Code of Practice for Protective Finishes

active, Most Current
Organization: MODUK
Publication Date: 20 September 2009
Status: active
Page Count: 48
scope:

a) This standard outlines the principal types of Naval Equipment and recommends procedures and processes to be used to provide adequate protection against corrosion. Design features, which assist in preventing the formation of corrosion, are highlighted and suitable protective finishes are indicated for the majority of the metals in common use.

b) Guidance on Hull Preservation Processes is given in BR3939, as amended by the current issue of "Warpaint" publication, to which this standard will refer for current painting systems.

Document History

DEF STAN 21-005
September 20, 2009
Code of Practice for Protective Finishes
a) This standard outlines the principal types of Naval Equipment and recommends procedures and processes to be used to provide adequate protection against corrosion. Design features, which assist in...
December 3, 2004
Code of Practice for Protective Finishes
This standard outlines the principal types of Naval Equipment and recommends procedures and processes to be used to provide adequate protection against corrosion. Design features, which assist in...
April 1, 2000
Code of Practice for Protective Finishes
This NES outlines the principal types and causes of corrosion found in Naval Equipment and recommends procedures or processes to be applied in order to provide adequate protection. Design features...

References

Advertisement