DS/EN 1852-1
Plastics piping systems for non-pressure underground drainage and sewerage – Polypropylene (PP) – Part 1: Specifications for pipes, fittings and the system
| Organization: | DS |
| Publication Date: | 13 July 2009 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
| ICS Code (Plastics pipes): | 23.040.20 |
| ICS Code (Pipelines and its parts for external sewage systems): | 23.040.05 |
scope:
This part of EN 1852 specifies the requirements for solid wall pipes, fittings and the system of polypropylene (PP) piping systems intended for use for: - non-pressure underground drainage and sewerage outside the building structure (application area code ""U""), and - non-pressure underground drainage and sewerage for both buried in ground within the building structure (application area code ""D"") and outside the building structure. This is reflected in the marking of products by ""U"" and ""UD"". This standard covers PP materials without mineral modifiers. It also specifies the test parameters for the test methods referred to in this standard. This standard covers a range of nominal sizes, and pipe series and gives recommendations concerning colours. NOTE 1 - It is the responsibility of the purchaser or specifier to make the appropriate selection from these aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes. In conjunction with Part 2 and Part 3 of EN 1852 it is applicable to PP pipes and fittings, their joints and to joints with components of other plastics and non-plastics materials intended to be used for buried piping systems for non-pressure underground drainage and sewerage. This standard is applicable to PP pipes and fittings with or without an integral socket. NOTE 2 - The fittings can be manufactured by injection-moulding or be fabricated from pipes and/or mouldings. NOTE 3 - Requirements and limiting values for application area code ""D"" are given in Table 3, Table 7 and Table 14. NOTE 4 - Pipes, fittings and other components conforming to any of the plastics product standards listed in Annex C can be connected to pipes and fittings conforming to this standard, when they conform to the requirements for joint dimensions given in Clause 6 and to the requirements of Table 14.
Document History