DS/EN 1852-1/A1

Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system

inactive
Organization: DS
Publication Date: 12 September 2002
Status: inactive
Page Count: 10
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics pipes): 23.040.20
scope:

The fourth paragraph is changed as follows, including a new note 0 (zero): This standard covers PP materials both with normal E-moduli and with higher E-moduli, designated as HM (higher modulus), and gives a range of nominal sizes, and pipe series and gives recommendations concerning colours. NOTE: PP materials with normal E-moduli have an E-modulus between 1250 MPa and 1700 MPa; PP materials with higher moduli (PP-HM materials) have an E-modulus greater or equal to 1700 MPa.

Document History

October 12, 2022
Plastics piping systems for non-pressure underground drainage and sewerage – Polypropylene (PP) – Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes with smooth internal and external surfaces extruded from the same compound/formulation throughout the wall, fittings and the...
January 16, 2018
Plastics piping systems for non-pressure underground drainage and sewerage – Polypropylene (PP) – Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes with smooth internal and external surfaces extruded from the same compound/formulation throughout the wall, fittings and the...
July 13, 2009
Plastics piping systems for non-pressure underground drainage and sewerage – Polypropylene (PP) – Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes, fittings and the system of polypropylene (PP) piping systems intended for use for: - non-pressure underground drainage and...
DS/EN 1852-1/A1
September 12, 2002
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
The fourth paragraph is changed as follows, including a new note 0 (zero): This standard covers PP materials both with normal E-moduli and with higher E-moduli, designated as HM (higher modulus), and...
December 3, 1997
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
This Part of EN 1852 specifies the requirements for pipes, fittings and the system of polypropylene (PP) piping systems in the field of: - non-pressure underground drainage and sewerage outside the...
Plastics piping systems for non-pressure underground drainage and sewerage – Polypropylene (PP) – Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes with smooth internal and external surfaces extruded from the same compound/formulation throughout the wall, fittings and the...
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes, fittings and the system of polypropylene (PP) piping systems intended for use for: . non-pressure underground drainage and...
Plastics piping systems for non-pressure underground drainage and sewerage – Polypropylene (PP) – Part 1: Specifications for pipes, fittings and the system
This part of EN 1852 specifies the requirements for solid wall pipes with smooth internal and external surfaces extruded from the same compound/formulation throughout the wall, fittings and the...
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 1: Specifications for pipes, fittings and the system
This Part of EN 1852 specifies the requirements for solid wall pipes, fittings and the system of polypropylene (PP) piping systems in the field of . non-pressure underground drainage and sewerage...
Advertisement