ISO/IEC 23000-11
Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 November 2009 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 23000 specifies a file format which is capable of storage, interchange, management, editing, and presentation of stereoscopic video contents based on the ISO base media file format. The file format provides the overall structure for storing stereoscopic video contents with the related stereoscopic information in mobile environments.
Document History
November 15, 2014
Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format AMENDMENT 3: Support movie fragment for stereoscopic Video AF
A description is not available for this item.
November 1, 2011
Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format AMENDMENT 2: Signalling of additional composition type and profiles
This part of ISO/IEC 23000 specifies a file format which is capable of storage, interchange, management, editing, and presentation of stereoscopic video contents based on the ISO base media file...
July 1, 2011
Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format AMENDMENT 1: Stereoscopic video application format conformance and reference software
This part of ISO/IEC 23000 specifies a file format which is capable of storage, interchange, management, editing, and presentation of stereoscopic video contents based on the ISO base media file...
ISO/IEC 23000-11
November 15, 2009
Information technology - Multimedia application format (MPEG-A) - Part 11: Stereoscopic video application format
This part of ISO/IEC 23000 specifies a file format which is capable of storage, interchange, management, editing, and presentation of stereoscopic video contents based on the ISO base media file...