BSI - BS 2TA 45

Specification for bar and section for machining of titanium-aluminium-molybdenum-tin-silicon alloy (Tensile strength 1 100–1 280 MPa) (Limiting ruling section 25 mm)

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 November 2009
Status: active
Page Count: 10
ICS Code (Titanium): 49.025.30

Document History

BS 2TA 45
November 30, 2009
Specification for bar and section for machining of titanium-aluminium-molybdenum-tin-silicon alloy (Tensile strength 1 100–1 280 MPa) (Limiting ruling section 25 mm)
A description is not available for this item.
February 2, 1973
Specification for bar and section for machining of titanium-aluminium-molybdenum-tin-silicon alloy (tensile strength 1100-1280 N/mmu2) (limiting ruling section 25 mm)
A description is not available for this item.

References

Advertisement