BSI - BS 2TA 49
Specification for bar and section for machining of titanium-aluminium-molybdenum-tin-silicon alloy (Tensile strength 1 000–1 200 MPa) (Limiting ruling section over 100 mm up to and including 150 mm)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Titanium): | 49.025.30 |
Document History
BS 2TA 49
November 30, 2009
Specification for bar and section for machining of titanium-aluminium-molybdenum-tin-silicon alloy (Tensile strength 1 000–1 200 MPa) (Limiting ruling section over 100 mm up to and including 150 mm)
A description is not available for this item.
February 2, 1973
Specification for bar and section for machining of titanium-aluminium-molybdenum-tin-silicon alloy (tensile strength 1000-1200 N/mmu2) (limiting ruling section over 100 mm up to and including 150 mm)
A description is not available for this item.