DOD - SMD 5962-85128

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 17 November 2009
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 25, 2021
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 21, 2015
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-85128
November 17, 2009
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D-TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 16, 2003
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D- TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
October 12, 2001
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D- TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
May 24, 1994
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, OCTAL D- TYPE LATCH WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement