ISO 17264
Intelligent transport systems - Automatic vehicle and equipment identification - Interfaces
| Organization: | ISO |
| Publication Date: | 15 November 2009 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard provides the specifications of:
- common AVI/AEI transaction requirements, which define the common steps of any AVI/AEI transaction;
- AVI/AEI application interface to standardized wireless protocols (referred to as the "Air Interface") supporting the AVI transaction requirements, so as to enable interoperability.
This is an interface standard, adhering to the open systems interconnection (OSI) philosophy (ISO/IEC 7498-1), and it is as such not concerned with the implementation choices to be realized at either side of the air interface between the "Fixed Equipment" and "OBE".
Document History