DOD - SMD 5962-95598

MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 21 October 2009
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 4, 2021
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
August 3, 2016
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
June 22, 2016
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-95598
October 21, 2009
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 18, 2002
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
May 12, 1995
MICROCIRCUIT, LINEAR, LOGARITHMIC AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement