DOD - SMD 5962-94746

MICROCIRCUIT, LINEAR, STEPPER MOTOR DRIVE CIRCUIT, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 3 November 2009
Status: active
Page Count: 10
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-94746
November 3, 2009
MICROCIRCUIT, LINEAR, STEPPER MOTOR DRIVE CIRCUIT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 15, 1995
MICROCIRCUIT, LINEAR, STEPPER MOTOR DRIVE CIRCUIT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement