ISA 100.11A

Wireless systems for industrial automation: Process control and related applications

inactive
Buy Now
Organization: ISA
Publication Date: 1 January 2009
Status: inactive
Page Count: 817
scope:

This project will define the OSI layer specifications (e.g., PhL, DL, etc.), security specifications, and management (including network and device configuration) specifications for wireless devices serving application classes 1 through 5 and optionally class 0 for fixed, portable, and moving devices.

NOTE Usage classes are described in Annex C.

The project's application focus will address performance needs for periodic monitoring and process control where latencies on the order of 100 ms can be tolerated, with optional behavior for shorter latency.

This project will address:

• Low energy consumption devices, and also those applications that have latency and latency variability constraints, with the ability to scale to address large installations; 

• Wireless infrastructure, interfaces to legacy infrastructure and applications, security, and network management requirements in a functionally scalable manner;

• Robustness in the presence of interference found in harsh industrial environments and with legacy systems;

• Coexistence with other wireless devices anticipated in the industrial work space, such as IEEE 802.11x, IEEE 802.16x, cell phones, and other relevant standards; and

• Interoperability of ISA100 devices.

Document History

May 4, 2011
Wireless systems for industrial automation: Process control and related applications
This project will define the OSI layer specifications (e.g., PhL, DL, etc.), security specifications, and management (including network and device configuration) specifications for wireless devices...
ISA 100.11A
January 1, 2009
Wireless systems for industrial automation: Process control and related applications
This project will define the OSI layer specifications (e.g., PhL, DL, etc.), security specifications, and management (including network and device configuration) specifications for wireless devices...

References

Advertisement