ANSI - X9.63

Public Key Cryptography for the Financial Services Industry Key Agreement and Key Transport Using Elliptic Curve Cryptography

active, Most Current
Organization: ANSI
Publication Date: 21 December 2011
Status: active
Page Count: 159
scope:

This Standard specializes ISO/IEC 11740-3 "Informational Technology - Security Techniques - Key Management - Part 3: Mechanisms using asymmetric techniques" for use by the financial services industry.

This Standard defines key establishment schemes that employ asymmetric cryptographic techniques. The arithmetic operations involved in the operation of the schemes take place in the algebraic structure of an elliptic curve over a finite field.

Both key agreement and key transport schemes are specified.

The schemes may be used by two parties to compute shared keying data that may then be used by symmetric schemes to provide cryptographic services, e.g., data confidentiality and data integrity.

Supporting mathematical definitions and examples are also provided.

Document History

X9.63
December 21, 2011
Public Key Cryptography for the Financial Services Industry Key Agreement and Key Transport Using Elliptic Curve Cryptography
This Standard specializes ISO/IEC 11740-3 “Informational Technology - Security Techniques - Key Management - Part 3: Mechanisms using asymmetric techniques” for use by the financial services...
November 20, 2001
Public Key Cryptography for the Financial Services Industry Key Agreement and Key Transport Using Elliptic Curve Cryptography
This American National Standard defines a suite of schemes designed to facilitate the secure establishment of cryptographic data for the keying of symmetrically keyed algorithms (e.g., TDEA). These...

References

Advertisement