API RP 17O

Recommended Practice for Subsea High Integrity Pressure Protection Systems (HIPPS)

inactive
Buy Now
Organization: API
Publication Date: 1 October 2009
Status: inactive
Page Count: 50
scope:

This recommended practice (RP) addresses the requirements for the use of high integrity pressure protection systems (HIPPS) for subsea applications. API 14C, IEC 61508, and IEC 61511 specify the requirements for onshore, topsides, and subsea safety instrumented systems (SIS's) and are applicable to HIPPS, which are designed to autonomously isolate downstream facilities from overpressure situations. This document integrates these requirements to address the specific needs of subsea production. These requirements cover the HIPPS pressure sensors, logic solver, shutdown valves, and ancillary devices including testing, communications, and monitoring subsystems.

Document History

July 1, 2014
Standard for Subsea High Integrity Pressure Protection Systems (HIPPS)
This standard addresses the requirements for the use of high integrity pressure protection systems (HIPPS) for subsea applications. API 14C, IEC 61508, and IEC 61511 specify the requirements for...
July 1, 2014
Standard for Subsea High Integrity Pressure Protection Systems (HIPPS)
This standard addresses the requirements for the use of high integrity pressure protection systems (HIPPS) for subsea applications. API 14C, IEC 61508, and IEC 61511 specify the requirements for...
API RP 17O
October 1, 2009
Recommended Practice for Subsea High Integrity Pressure Protection Systems (HIPPS)
This recommended practice (RP) addresses the requirements for the use of high integrity pressure protection systems (HIPPS) for subsea applications. API 14C, IEC 61508, and IEC 61511 specify the...

References

Advertisement