API STD 17O

Standard for Subsea High Integrity Pressure Protection Systems (HIPPS)

active, Most Current
Buy Now
Organization: API
Publication Date: 1 July 2014
Status: active
Page Count: 54
scope:

This standard addresses the requirements for the use of high integrity pressure protection systems (HIPPS) for subsea applications. API 14C, IEC 61508, and IEC 61511 specify the requirements for onshore, topsides, and subsea safety instrumented systems (SIS) and are applicable to HIPPS, which are designed to autonomously isolate downstream facilities from overpressure situations. This document integrates these requirements in order to address the specific needs of subsea production. These requirements cover the HIPPS pressure sensors, logic solver, shutdown valves, and ancillary devices including testing, communications, and monitoring subsystems.

Document History

API STD 17O
July 1, 2014
Standard for Subsea High Integrity Pressure Protection Systems (HIPPS)
This standard addresses the requirements for the use of high integrity pressure protection systems (HIPPS) for subsea applications. API 14C, IEC 61508, and IEC 61511 specify the requirements for...
July 1, 2014
Standard for Subsea High Integrity Pressure Protection Systems (HIPPS)
This standard addresses the requirements for the use of high integrity pressure protection systems (HIPPS) for subsea applications. API 14C, IEC 61508, and IEC 61511 specify the requirements for...
October 1, 2009
Recommended Practice for Subsea High Integrity Pressure Protection Systems (HIPPS)
This recommended practice (RP) addresses the requirements for the use of high integrity pressure protection systems (HIPPS) for subsea applications. API 14C, IEC 61508, and IEC 61511 specify the...

References

Advertisement