DSF/FprEN 60335-2-107
Household and similar electrical appliances - Safety -- Part 2-107: Particular requirements for robotic lawnmowers
| Organization: | DS |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Horticultural equipment): | 65.060.70 |
scope:
This clause of part 1 is applicable except as follows: Delete first 3 paragraphs and note 1 and replace with the following: This standard deals with the safety of robotic battery powered electrical rotary lawn mowers with a maximum cutting width of 500 mm, the rated voltage of the battery being not more than 42V d.c. charged by mains electrical and/or solar power.This International Standard does not apply to nonrobotic appliances such as lawn trimmers, lawn edge trimmers, lawn edgers, ride-on lawn mowers or pedestrian controlled lawn mowers. This standard is not applicable to EMC and environmental hazards (except noise) This standard deals with the common hazards presented by battery powered robotic lawn mowers to all persons at and around the home. NOTE This standard does not apply to battery chargers (IEC 60335-2-29)
Document History