DSF/FprEN 60335-2-107
Household and similar electrical appliances - Safety -- Part 2-107: Particular requirements for robotic battery powered electrical lawnmowers
| Organization: | DS |
| Status: | pending |
| Page Count: | 72 |
| ICS Code (Horticultural equipment): | 65.060.70 |
scope:
This clause of Part 1 is replaced by the following. This standard deals with the safety of robotic battery powered electrical rotary lawnmowers with the rated voltage of the battery being not more than 75 V d.c. charged by mains electrical and/or solar power. This International Standard does not apply to non-robotic machines such as lawn trimmers, lawn edge trimmers, lawn edgers, ride-on lawnmowers or pedestrian controlled lawnmowers. This standard is not applicable to EMC and environmental hazards (except noise) This standard deals with the common hazards presented by battery powered robotic lawnmowers for use around the home or for similar purposes. Requirements for batteries are covered by IEC 62133. This International Standard is not applicable to machines, which are manufactured before the date of publication of this document by IEC. NOTE This standard does not apply to battery chargers (IEC 60335-2-29).
Document History