ASD-STAN - PREN 2632

Aerospace Series Aluminium Alloy AL-P7075-T73511 - Extruded Bar and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control

active, Most Current
Organization: ASD-STAN
Publication Date: 1 October 2003
Status: active
Page Count: 6

Document History

PREN 2632
October 1, 2003
Aerospace Series Aluminium Alloy AL-P7075-T73511 - Extruded Bar and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
January 1, 2003
Aerospace Series Aluminium Alloy AL-P7075-T73511 - Extruded Bar and Section a or D< 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
May 1, 1985
Aerospace Series Aluminium Alloy 7075-T73511 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 100 mm with Peripheral Coarse Grain Control
A description is not available for this item.
Advertisement