ASD-STAN - PREN 2632
Aerospace Series Aluminium Alloy AL-P7075-T73511 - Extruded Bar and Section a or D< 150 mm with Peripheral Coarse Grain Control
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 8 |
Document History
October 1, 2003
Aerospace Series Aluminium Alloy AL-P7075-T73511 - Extruded Bar and Section a or D Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
PREN 2632
January 1, 2003
Aerospace Series Aluminium Alloy AL-P7075-T73511 - Extruded Bar and Section a or D< 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.
May 1, 1985
Aerospace Series Aluminium Alloy 7075-T73511 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 100 mm with Peripheral Coarse Grain Control
A description is not available for this item.