ITU-T L.78

Optical fibre cable construction for sewer duct applications

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 May 2008
Status: active
Page Count: 26
scope:

This Recommendation:

- refers to optical fibre cables to be used for telecommunications networks in sewer ducts and/or drainpipes;

- deals with the mechanical and environmental characteristics of optical fibre cables for sewer applications. The optical fibre dimensional and transmission characteristics, together with their test methods, should comply with [IEC 60793-2-10], [ITU-T G.652], [ITU-T G.653], [ITU-T G.654], [ITU-T G.655], [ITU-T G.656] and [ITU-T G.657], which deal with a multi-mode graded index optical fibre and single-mode optical fibres, respectively;

- deals with fundamental considerations related to optical fibre cable from mechanical and environmental standpoints;

- acknowledges that some optical fibre cables may contain metallic elements, for which reference should be made to [b-ITU-T Plant] (see [ITU-T L.1]), and other L-Series Recommendations;

- recommends that an optical fibre cable should be provided with cable end-sealing and protection during cable delivery and storage, as used for metallic cables. If splicing components have been factory installed they should be adequately protected.

Document History

June 1, 2010
Optical fibre cable construction for sewer duct applications Amendment 1: New Appendix III – Italian experience: Construction of special optical fibre cables for extreme applications in sewer ducts
This Recommendation: – refers to optical fibre cables to be used for telecommunications networks in sewer ducts and/or drainpipes; – deals with the mechanical and environmental characteristics of...
ITU-T L.78
May 1, 2008
Optical fibre cable construction for sewer duct applications
This Recommendation: – refers to optical fibre cables to be used for telecommunications networks in sewer ducts and/or drainpipes; – deals with the mechanical and environmental characteristics of...

References

Advertisement