ITU-T L.78

Optical fibre cable construction for sewer duct applications Amendment 1: New Appendix III – Italian experience: Construction of special optical fibre cables for extreme applications in sewer ducts

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 June 2010
Status: active
Page Count: 12
scope:

This Recommendation:

- refers to optical fibre cables to be used for telecommunications networks in sewer ducts and/or drainpipes;

- deals with the mechanical and environmental characteristics of optical fibre cables for sewer applications. The optical fibre dimensional and transmission characteristics, together with their test methods, should comply with [IEC 60793-2-10], [ITU-T G.652], [ITU-T G.653], [ITU-T G.654], [ITU-T G.655], [ITU-T G.656] and [ITU-T G.657], which deal with a multi-mode graded index optical fibre and single-mode optical fibres, respectively;

- deals with fundamental considerations related to optical fibre cable from mechanical and environmental standpoints;

- acknowledges that some optical fibre cables may contain metallic elements, for which reference should be made to [b-ITU-T Plant] (see [ITU-T L.1]), and other L-Series Recommendations;

- recommends that an optical fibre cable should be provided with cable end-sealing and protection during cable delivery and storage, as used for metallic cables. If splicing components have been factory installed they should be adequately protected.

Document History

ITU-T L.78
June 1, 2010
Optical fibre cable construction for sewer duct applications Amendment 1: New Appendix III – Italian experience: Construction of special optical fibre cables for extreme applications in sewer ducts
This Recommendation: – refers to optical fibre cables to be used for telecommunications networks in sewer ducts and/or drainpipes; – deals with the mechanical and environmental characteristics of...
May 1, 2008
Optical fibre cable construction for sewer duct applications
This Recommendation: – refers to optical fibre cables to be used for telecommunications networks in sewer ducts and/or drainpipes; – deals with the mechanical and environmental characteristics of...

References

Advertisement