ISO 10924-1

Road vehicles — Circuit breakers — Part 1: Definitions and general test requirements

inactive
Buy Now
Organization: ISO
Publication Date: 1 December 2009
Status: inactive
Page Count: 22
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 10924 defines terms and specifies general test requirements for circuit breakers for use in road vehicles with a nominal voltage of 12 V or 24 V.

This part of ISO 10924 is intended to be used in conjunction with other parts of ISO 10924.

This part of ISO 10924 is not applicable to circuit breaker holders (electrical centres or fuse-holders) used in vehicles.

Document History

April 1, 2016
Road vehicles - Circuit breakers - Part 1: Definitions and general test requirements
This part of ISO 10924 defines terms and specifies general test requirements for circuit breakers for use in road vehicles with a nominal voltage of 12 V d.c., 24 V d.c, 48 V d.c. and 450 V d.c....
ISO 10924-1
December 1, 2009
Road vehicles — Circuit breakers — Part 1: Definitions and general test requirements
This part of ISO 10924 defines terms and specifies general test requirements for circuit breakers for use in road vehicles with a nominal voltage of 12 V or 24 V. This part of ISO 10924 is intended...

References

Advertisement