ISO 10924-4
Road vehicles - Circuit breakers - Part 4: Medium circuit breakers with tabs (Blade type), Form CB15
| Organization: | ISO |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 10924 specifies medium circuit breakers with tabs (Blade type), Form CB15, for use in road vehicles. It establishes, for this circuit breaker form, the rated current, test procedures, performance requirements and dimensions.
This part of ISO 10924 is intended to be used in conjunction with ISO 10924-1 and with ISO 10924-2. The numbering of its clauses corresponds to that of ISO 10924-1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 10924.
This part of ISO 10924 is applicable to circuit breakers with a rated voltage of 14 V d.c. or 28 V d.c. or 58 V d.c., a current rating of no greater than 40 A and a breaking capacity of 2 000 A, intended for use in road vehicles with a nominal voltage of 12 V d.c. or 24 V d.c. or 48 V d.c.
Circuit breakers differ in terms of dimensions and functions, e.g. electrically reset, automatic reset, manual reset and switchable.
NOTE This type of circuit breaker is intended to be used in applications such as medium fuse-links in accordance with ISO 8820-3. While the tab dimensions and current ratings can be the same, there might be differences in performance, which it is advisable that the user of these products take into consideration.
Document History