ISO 8820-3
Road vehicles - Fuse-links - Part 3: Fuse-links with tabs (blade type) Type C (medium), Type E (high current) and Type F (miniature)
| Organization: | ISO |
| Publication Date: | 15 September 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 8820 specifies fuse-links with tabs (blade-type) Type C (medium), Type E (high current), and Type F (miniature) for use in road vehicles. It establishes, for these fuse-link types, the rated current, test procedures, performance requirements, and dimensions.
This part of ISO 8820 is applicable for fuse-links with a rated voltage of 32 V or 58 V, a current rating of ≤100 A, and a breaking capacity of 1 000 A intended for use in road vehicles.
This part of ISO 8820 is intended to be used in conjunction with ISO 8820-1 and ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.
Document History