DSF/FprEN ISO 17640

Non-destructive testing of welds - Ultrasonic testing - Techniques, testing levels, and assessment (ISO/FDIS 17640:2010)

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Welded joints and welds): 25.160.40
scope:

This European Standard specifies techniques for the manual ultrasonic testing of fusion welded joints in metallic materials equal to and above 8 mm thick which exhibit low ultrasonic attenua¬tion (especially that due to scatter) at object temperatures from 0°C to 60°C. It is primarily intended for use on full penetration welded joints where both the welded and parent material are ferritic. Where material dependent ultrasonic values are specified in this stan¬dard they are based on steels having an ultraso¬nic sound velocity of 5920 ± 50 m/s for longitudinal waves, and 3255 ± 30 m/s for transverse waves. The standard specifies four testing levels, each corresponding to a different probability of detection of imperfections. Guidance on the selection of testing levels A, B and C is given in annex A. The requirements of testing level D, which is intended for special applications, shall be in accordance with the general requirements of this standard and may only be used when defined by specification. This includes tests of metals other than ferritic steel, tests on partial penetration welds, tests with automated equipment, tests at object temperatures outside the range. This standard may be used for the assessment of indications, for acceptance purposes, by either of the following techniques: a) Evaluation based primarily on length and echo ampli¬tu¬de of the signal indication; b) Evaluation based on characterization and si¬zing of the indication by probe movement techniques. The techniques used shall be specified.

Document History

December 4, 2018
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment (ISO 17640:2018)
This document specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness ≥8 mm which exhibit low ultrasonic attenuation (especially that due to...
December 5, 2017
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment (ISO 17640:2017)
ISO 17640:2017 specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness ≥8 mm which exhibit low ultrasonic attenuation (especially that due to...
January 26, 2011
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment
ISO 17640:2010 specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness greater than or equal to 8 mm which exhibit low ultrasonic attenuation...
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment (ISO/FDIS 17640:2018)
This document specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness ≥8 mm which exhibit low ultrasonic attenuation (especially that due to...
Non-destructive testing of welds - Ultrasonic testing - Techniques, testing levels, and assessment (ISO/DIS 17640:2016)
This International Standard specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness greater than or equal to 8 mm which exhibit low...
DSF/FprEN ISO 17640
Non-destructive testing of welds - Ultrasonic testing - Techniques, testing levels, and assessment (ISO/FDIS 17640:2010)
This European Standard specifies techniques for the manual ultrasonic testing of fusion welded joints in metallic materials equal to and above 8 mm thick which exhibit low ultrasonic attenua¬tion...
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment (ISO/FDIS 17640:2017)
This International Standard specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness greater than or equal to 8 mm which exhibit low...
Advertisement