DS/EN ISO 17640

Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment

inactive
Organization: DS
Publication Date: 26 January 2011
Status: inactive
Page Count: 38
ICS Code (Welded joints and welds): 25.160.40
scope:

ISO 17640:2010 specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness greater than or equal to 8 mm which exhibit low ultrasonic attenuation (especially that due to scatter) at object temperatures from 0°C to 60°C. It is primarily intended for use on full penetration welded joints where both the welded and parent material are ferritic. Where material-dependent ultrasonic values are specified in ISO 17640:2010, they are based on steels having an ultrasonic sound velocity of (5 920 � 50) m/s for longitudinal waves and (3 255 � 30) m/s for transverse waves. ISO 17640:2010 specifies four testing levels, each corresponding to a different probability of detection of imperfections. Guidance on the selection of testing levels A, B, and C is given in Annex A. ISO 17640:2010 specifies that the requirements of testing level D, which is intended for special applications, be in accordance with general requirements. Testing level D can only be used when defined by specification. This includes tests of metals other than ferritic steel, tests on partial penetration welds, tests with automated equipment, and tests at object temperatures outside the range 0 �C to 60 �C. ISO 17640:2010 can be used for the assessment of indications, for acceptance purposes, by either of the following techniques: a) evaluation based primarily on length and echo amplitude of the signal indication; b) evaluation based on characterization and sizing of the indication by probe movement techniques. The techniques used shall be specified.

Document History

December 4, 2018
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment (ISO 17640:2018)
This document specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness ≥8 mm which exhibit low ultrasonic attenuation (especially that due to...
December 5, 2017
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment (ISO 17640:2017)
ISO 17640:2017 specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness ≥8 mm which exhibit low ultrasonic attenuation (especially that due to...
DS/EN ISO 17640
January 26, 2011
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment
ISO 17640:2010 specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness greater than or equal to 8 mm which exhibit low ultrasonic attenuation...
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment (ISO/FDIS 17640:2018)
This document specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness ≥8 mm which exhibit low ultrasonic attenuation (especially that due to...
Non-destructive testing of welds - Ultrasonic testing - Techniques, testing levels, and assessment (ISO/DIS 17640:2016)
This International Standard specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness greater than or equal to 8 mm which exhibit low...
Non-destructive testing of welds - Ultrasonic testing - Techniques, testing levels, and assessment (ISO/FDIS 17640:2010)
This European Standard specifies techniques for the manual ultrasonic testing of fusion welded joints in metallic materials equal to and above 8 mm thick which exhibit low ultrasonic attenua¬tion...
Non-destructive testing of welds – Ultrasonic testing – Techniques, testing levels, and assessment (ISO/FDIS 17640:2017)
This International Standard specifies techniques for the manual ultrasonic testing of fusion-welded joints in metallic materials of thickness greater than or equal to 8 mm which exhibit low...
Advertisement