DS/EN 62423

Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)

inactive
Organization: DS
Publication Date: 3 November 2009
Status: inactive
Page Count: 46
ICS Code (Electrical accessories in general): 29.120.01
scope:

The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements of type A residual current devices. Type B RCCBs and Type B RCBOs are able to provide protection in case of alternating residual sinusoidal currents up to 1 000 Hz, pulsating direct residual currents and smooth direct residual currents in case of three phase supply.

Document History

September 20, 2022
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of EN 61008-1 and EN 61008-2-1 or EN 61009-1 and EN 61009-2-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual...
September 15, 2021
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. IEC 62423:2009 specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
May 11, 2021
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. IEC 62423:2009 specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
January 10, 2013
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. IEC 62423:2009 specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
DS/EN 62423
November 3, 2009
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements of...
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. IEC 62423:2009 specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements of...
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of EN 61008-1 and EN 61008-2-1 or EN 61009-1 and EN 61009-2-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual...
Advertisement